Low Force 3-Way Poppet Palm Button Valve for air, featuring a 1.75 lb manual actuation force, 1/8" NPT ports, and maximum input pressure of 100 psig. Air flow is rated at 22 scfm at 100 psig with a bleed of 0.1 scfm at 100 psig. Mounting holes accommodate #8-32 threads, with optional Bracket Kit #2010-050 for added versatility. Valve body includes anodized color buttons and is designed for bubble-tight poppet sealing. Stroke length is 0.125 inch.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PB-2 |
| Product Name | Palm Button |
| Valve Type | Directional; Cartridge; Poppet |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |