MJVO-3C is a 3-way normally-open cartridge valve with 1/8" NPT ports, designed for installation in a 0.625" ±0.001" bore. It is a spring-return poppet valve for air, water, oil, or compatible fluids, with a brass body, stainless steel stem and spring, and nitrile seals. It flows 11 scfm at 50 psig and 22 scfm at 100 psig. Mounting includes two 0.201" diameter holes in the valve body. It is rated for a maximum input pressure of 300 psig and has a stem travel of 1/8". Force required for full stem travel is 38 oz. nominal.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MJVO-3C |
| Product Name | 3-Way J-Series Valve |
| Valve Type | Directional; Cartridge; Spool |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.62 inch (15.87 mm) |