Clippard Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Heavy-Duty Push Button Actuators Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of... | |
| Air Pilot Actuator, 3/8" Bore, #10-32 | |
| Air Pilot Actuator, 3/8" Bore, 1/8" Inlet | |
| Air Pilot Actuator, 5/8" Bore, #10-32 | |
| Air Pilot Actuator, 5/8" Bore, 1/8" Inlet | |
| Air Pilot Actuator, 7/8" Bore 1/8" Inlet | |
| Clippard also offers the captivated push button for use with a large variety of stem operated valves. Captivated push buttons are sold as kits, adaptable to either 1/8" diameter stems... | |
| Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit... | |
| Single Acting Spring Return Pilot Actuator Air Pilot Actuator, 1 1/4" Bore | |
| Vacuum Actuator 1 1/4" Bore |