MTV-4F is a 4-way, manually actuated toggle valve with a plastic toggle, designed for air, water, or oil service with a maximum input pressure of 150 psig and an air flow of 6 scfm at 50 psig or 10 scfm at 100 psig. It features a #10-32 inlet port and exhaust to atmosphere, with a brass body, Nitrile seals, and stainless steel stem and spring. The valve has a mounting thread of 15/32-32, and the toggle requires a nominal force of 12 oz to rotate. It is a normally-open spool valve with a 60-degree toggle travel, and it complies with RoHS standards.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MTV-4F |
| Product Name | 4-Way Toggle Valve |
| Valve Type | Directional; Spool; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |