Clippard Check Valve MJCV-1AA

Description
Check Valve, 1/8" Ports
Request a Quote
Description
Check Valve, 1/8" Ports
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve with 1/8" NPT ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow with a maximum input pressure of 1,000 psig. It cracks at approximately 1/2 psig and fully opens at 2.5 psig, providing an air flow of 20 scfm at 50 psig and 36 scfm at 100 psig. Operating temperature range is 32°F to 230°F. Mounting is direct or in-line, with flow direction indicated by an arrow on the valve body. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Check valve with 1/8" NPT ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow with a maximum input pressure of 1,000 psig. It cracks at approximately 1/2 psig and fully opens at 2.5 psig, providing an air flow of 20 scfm at 50 psig and 36 scfm at 100 psig. Operating temperature range is 32°F to 230°F. Mounting is direct or in-line, with flow direction indicated by an arrow on the valve body. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - MJCV-1AA - Clippard
Cincinnati, OH, United States
Check Valve
MJCV-1AA
Check Valve MJCV-1AA
Check Valve, 1/8" Ports

Check Valve, 1/8" Ports

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MJCV-1AA
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FV Series 4-Way Fully Ported Valve - FV-5P - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EI-3-*-15.5-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-05-25-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details