Clippard Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Nylon Tubing, 1/8" OD-3/32" ID, Clear Translucent | |
| Polyethylene Tubing, 1/4" OD-5/32" ID | |
| Polyethylene Tubing, 3/8" OD-1/4" ID | |
| Polyethylene Tubing, 5/32" OD-3/32" ID | |
| Urethane Tubing, 3/8" OD-1/4" ID, Clear Translucent | |
| Urethane Tubing, 5/32" OD-3/32" ID | |
| Urethane Tubing, 8 mm OD-6 mm ID, Clear Translucent |