Clippard 3-Way, 2-Position Momentary Lever Valve MMV-L3QM

Description
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
Request a Quote Datasheet
Description
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way, 2-Position Momentary Lever Valve - MMV-L3QM - Clippard
Cincinnati, OH, United States
3-Way, 2-Position Momentary Lever Valve
MMV-L3QM
3-Way, 2-Position Momentary Lever Valve MMV-L3QM
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.

These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MMV-L3QM
Product Name 3-Way, 2-Position Momentary Lever Valve
Valve Type Lever Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 to 150.00 psi (0.0 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E315F-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
GNV Needle Valve, In-Line Mount, 1/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 24 VDC - DT-3C-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details