MJTV-4 is a 4-way, 2-position toggle valve with 1/8" NPT ports, designed for air flow control in applications such as double-acting cylinders. It has a brass body with Nitrile seals and a stainless steel stem and spring, and is mounted via a 15/32-32 thread with supplied nuts and lockwashers. The valve has an air flow rating of 6.5 scfm at 50 psig and 10.5 scfm at 100 psig, with a maximum input pressure of 150 psig. The force required to rotate the toggle is 12 oz. nominal. The valve is available with ENP plating and optionally with FKM seals for high temperature or chemical compatibility.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MJTV-4 |
| Product Name | 4-Way Toggle Valve |
| Valve Type | Directional; Spool; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |