Clippard Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) PQ-FV05

Description
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing
Request a Quote
Description
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PQ-FV05 is an in-line flow control for air, designed for tube-to-tube installation as meter-in or meter-out. It has a 5/32" tubing size, with dimensions of 0.125" diameter, 0.550" length, 1.250" height, and 1.570" width. The device features a knurled knob for adjustment and a locking nut to secure the setting. It operates within a pressure range of 0 to 150 psig and a vacuum range of 0 to 29.5" Hg. The body is made of nickel-plated brass, plastic resin, and stainless steel, with Nitrile seals. It is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing.

Datasheet Summary
Powered by GS/AI

PQ-FV05 is an in-line flow control for air, designed for tube-to-tube installation as meter-in or meter-out. It has a 5/32" tubing size, with dimensions of 0.125" diameter, 0.550" length, 1.250" height, and 1.570" width. The device features a knurled knob for adjustment and a locking nut to secure the setting. It operates within a pressure range of 0 to 150 psig and a vacuum range of 0 to 29.5" Hg. The body is made of nickel-plated brass, plastic resin, and stainless steel, with Nitrile seals. It is compatible with polyurethane, nylon, polyethylene, and polypropylene tubing.

Suppliers

Company
Product
Description
Supplier Links
Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) - PQ-FV05 - Clippard
Cincinnati, OH, United States
Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out)
PQ-FV05
Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) PQ-FV05
PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device. The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required. In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting. • Small, compact size • Design flexibility and fast response • Complete rotation of the valve body around the bolt allows for optimum positioning of tubing • Special adjustment needle design allows large adjustment ranges with high precision • Ideal for use with polyurethane, nylon, polyethylene and polypropylene tubing

PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed as a meter-in or meter-out device.

The PQ-C Elbow Controls are ideal for low cost and lightweight applications when mounting directly to an NPT port on a cylinder or valve is required.

In the meter-out versions, intake air flows freely through the flow control; exhaust air is metered out through an adjustment screw. With the meter-in series, air is metered in through an adjustment screw; exhaust air flows freely. Control is varied through a finely threaded adjustment screw. A locking nut is provided so it can be secured in its final setting.

• Small, compact size
• Design flexibility and fast response
• Complete rotation of the valve body around the bolt
allows for optimum positioning of tubing
• Special adjustment needle design allows large adjustment
ranges with high precision
• Ideal for use with polyurethane, nylon, polyethylene
and polypropylene tubing

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number PQ-FV05
Product Name Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out)
Valve Type Control Valve
Primary Material Brass / Bronze
Media Air
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Valve - ES-2*-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
3 Way Fully Ported Air Valve - E*O-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
High Pressure Electronic Valves - EHS Series - Clippard
Specs
Primary Material Aluminum; Stainless Steel; Steel
Media Gas; Air
Maximum Pressure 1000.00 psi (704 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details