Relieving shut-off/lock-out valve with 3/8" NPT inlet and 3/8" NPT vent port, designed for use with Maximatic FRL series MMFRL-4, MMFRLS-4, MMFR-4, MMFRS-4, MMF-4, and MMR-4. Maximum inlet pressure is 150 psig, with an air flow rate of 120 scfm at 100 psig. Housing is die cast aluminum, mounting is in-line. Includes vent port for pressure relief. Adjustment requires manual actuation to shut off air supply and can be locked in the off position (lock not provided).
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMSV-3WW |
| Product Name | Relieving Shut-Off/Lock Out Valves |
| Valve Type | Shut Off |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.38 inch (9.52 mm) |