The MMV-L4QM is a 4-way, 2-position momentary lever valve with 1/4" NPT ports and an exhaust port of 1/8" NPT. It operates at pressures from 0 to 115 psig with a flow coefficient (Cv) of 0.89 and an operating temperature range of 32 to 140°F. The valve returns to its home position via a spring and is suitable for panel or base mounting. Physical dimensions include a height of 3.86 inches, width of 1.38 inches, and depth of 1.02 inches, with mounting holes spaced to accommodate M14 and M22 panel-mount studs.
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMV-L4QM |
| Product Name | 4-Way, 2-Position Momentary Lever Valve |
| Valve Type | Lever Valve |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 0.00 to 150.00 psi (0.0 to 106 m H2O) |