MMV-P4QM is a 4-way, 5-port momentary push/pull valve with 1/4" NPT inlet and outlet ports and 1/8" NPT exhaust ports. It operates at pressures from 0 to 115 psig with a Cv of 0.89 and functions within a temperature range of 32 to 140°F. The valve spring-returns to its home position when not actuated and supports panel or base mounting. Physical dimensions include a body length of 3.86 inches, width of 1.38 inches, and height of 0.94 inches, with three mounting holes of 0.17-inch diameter.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMV-P4QM |
| Product Name | Push / Pull Valve Series |
| Valve Type | Spool |
| Media | Air; Compressed Air |
| Valve Size | 0.12 to 0.25 inch (3.17 to 6.35 mm) |
| Maximum Pressure | 115.00 psi (80.93 m H2O) |
| Number of Ports | 4 |