TV-3M is a normally-closed, 3-way momentary toggle valve for air, water, or oil, with a brass body, Nitrile seals, and stainless steel stem and spring. It features a #10-32 port and 1/8" NPT outlets, with an input pressure rating of 150 psig max. The valve requires 12 oz. nominal force to rotate the toggle and permits an air flow of 4.0 scfm at 50 psig and 6.8 scfm at 100 psig. Mounting is via 15/32-32 thread with included nut and lockwaster. The valve measures 1.437 in. long, 0.664 in. wide, and 0.375 in. high. It is RoHS compliant.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TV-3M |
| Product Name | 3-Way Momentary Toggle Valve |
| Valve Type | Directional; Poppet; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |