MJTV-4F is a 4-way, 2-position, normally-open/normal
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MJTV-4F |
| Product Name | 4-Way Toggle Valve |
| Valve Type | Directional; Spool; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |