TV-3MP is a 3-way, normally-closed, momentary actuation toggle valve with a 1/8" NPT male inlet and exhaust port, designed for air, water, or oil. It features a brass body, nitrile seals, stainless steel stem and spring, and an electroless nickel plating (ENP) steel toggle. The valve requires 12 oz. nominal force to rotate and handles a maximum input pressure of 150 psig, with an air flow of 6.8 scfm at 100 psig. Mounting is via a 15/32-32 thread with nut and lockwasher provided. Physical dimensions include a hex width of 9/16" and overall length of 1.437".
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TV-3MP |
| Product Name | 3-Way Momentary Toggle Valve |
| Valve Type | Directional; Poppet; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |