Clippard Datasheets for Venturi Vacuum Generators
Venturi vacuum generators use the flow of motive fluid such as air, steam, or liquid to evacuate air.
Venturi Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Modular Vacuum Generator | |
| The R-731 is a combination venturi vacuum generator and an independent pilot actuated, spring return, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. | |
| The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The... |