Clippard Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2
Product Name Notes
A proportional isolation valve like no other... Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance...
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV-...
1/8" Flow Control Delay In
1/8" Flow Control Delay Out
2-Way Electronic Poppet Valve
3-Way Bleed Pressure Piloted Limit Valve; blocking of the sensing port causes rapid valve opening
3-Way Electronic Poppet Valve
3-Way Spool Double Plunger Two Position, #10-32
3-Way Spool Double Plunger Two Position, 1/8" NPT
3-Way Spool Plunger Actuated Spring Return, 1/8" NPT
3-Way Spool Plunger Valve, Actuated Spring Return, #10-32
3-Way Toggle Valve, 1/8"
3-Way Toggle Valve
3-Way Valve Normally-Closed Interface amplifies very low pressure air-jet sensing signals to working power levels
4-Way Double Plunger Valve, #10-32
4-Way Double Plunger Valve, 1/8" 5 Ports, 1/8" NPT
4-Way Double Plunger Valve, 1/8" NPT
4-Way Double Plunger Valve, 5 Ports, #10-32
4-Way Plunger Valve, #10-32
4-Way Plunger Valve, 1/8" 5 Ports, 1/8" NPT
4-Way Plunger Valve, 1/8" NPT
4-Way Plunger Valve, 5 Ports, #10-32
When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special...
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The...
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves...
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves...
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW...
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW...
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow...
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long...
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted...
Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is...
Clippard's next-generation DV Series valve is now available in a 2-Way proportional control version! The new DVP Series provides a high degree of control and customization. Available in manifold mount...
Electronic Fluid amp Valve
Electronic Latching Valve
Electronic Solenoid Valve
Fill & Bleed Valve, Detented/Detented, Adj. Flow, #10-32 Port
Fill & Bleed Valve, Detented/Detented, Adj. Flow, 1/8" NPT Port
Intrinsically Safe Electronic Solenoid Valve
J-Series 2-Way Sleeve Valve
J-Series 3-Way Sleeve Valve
J-Series Shuttle Valve, 1/4" Female Outlet, (2) 1/4" Female Inlets
J-Series Shuttle Valve, 1/4" Female Outlet, (2) 1/8" Female Inlets
J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet
J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets
J-Series Shuttle Valve, 1/4" Male Outlet, 1/4" Male Inlet, 1/4" Female Inlet
J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets
Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is...
Meter In Adjustable Flow Control Valve
Meter Out Adjustable Flow Control Valve
Meter Out Control Valve, Adjusting Knob, 1/4" NPT
Meter Out Control Valve, Adjusting Knob, 3/8" NPT
Meter Out Control Valve, Recessed Needle, 1/4" NPT
Meter Out Control Valve, Recessed Needle, 1/4" P-Q Fitting
Meter Out Control Valve, Recessed Needle, 3/8" P-Q Fitting
Pow-R-Amp Control Valve
The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since...
The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm...
The EHS series is precision-engineered to deliver robust performance in higher pressure (up to 1,000 psig) applications, prioritizing both safe functionality and the reduction of potential leak points. Building upon...
The ES Series features large cross sectional O-rings, minimal leak points, and proven poppet designs. To reduce the possibility of contamination, all mounting hardware is outside of the flow path...
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator...

Next >>