TVO-3M is a 3-way, normally-open toggle valve with momentary actuation, designed to control air, water, or oil flow by venting the outlet to atmosphere when actuated. It has a brass body with nitrile seals and a stainless steel stem and spring, and uses a choice of steel or plastic toggle actuator. The valve has 1/8" NPT inlet and outlet ports and a #10-32 exhaust port, with a 15/32-32 thread mounting. It handles up to 150 psig input pressure and provides 4.0 scfm air flow at 50 psig and 6.8 scfm at 100 psig. The force required to rotate the toggle is 12 oz. nominal.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TVO-3M |
| Product Name | 3-Way Momentary Toggle Valve |
| Valve Type | Directional; Poppet; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |