Clippard Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| #10-32 "L" Fitting | |
| #10-32 "T" Fitting | |
| #10-32 "X" Coupling | |
| #10-32 "X" Fitting | |
| #10-32 Extension | |
| #10-32 Hex Connector | |
| #10-32 to #10-32 Universal Fitting | |
| #10-32 to 1/16" ID Hose "T" Fitting | |
| #10-32 to 1/16" ID Hose Connector | |
| #10-32 to 1/16" ID Hose Cross Fitting | |
| #10-32 to 1/16" ID Hose Fitting | |
| #10-32 to 1/16" ID Hose Swivel | |
| #10-32 to 1/16" ID Hose Universal Fitting | |
| #10-32 to 1/16" Single Barb Hose Fitting | |
| #10-32 to 1/16" to 1/8" "T" Fitting | |
| #10-32 to 1/16" to 1/8" Hose Fitting | |
| #10-32 to 1/16"-3/32" ID Hose Universal Fitting | |
| #10-32 to 1/8" Hose Fitting | |
| #10-32 to 1/8" ID Hose "T" Fitting | |
| #10-32 to 1/8" ID Hose Connector | |
| #10-32 to 1/8" ID Hose Cross Fitting | |
| #10-32 to 1/8" ID Hose Fitting | |
| #10-32 to 1/8" ID Hose Swivel | |
| #10-32 to 1/8" ID Hose Universal Fitting | |
| #10-32 to 1/8" ID Single Barb Hose Fitting | |
| #10-32 to 1/8" Tube Connector | |
| #10-32 to 1/8"-3/32" ID Hose Universal Fitting | |
| #10-32 to 3/32" ID Hose Connector | |
| #10-32 to 3/32" ID Hose Universal Fitting | |
| 1/16" ID Hose "T" Fitting | |
| 1/16" ID Hose Connector | |
| 1/16" ID Hose Cross Fitting | |
| 1/16" ID Hose Fitting, Less Hex | |
| 1/16" ID to 1/8" ID Hose Connector | |
| 1/16" ID to 3/32" ID Hose Cross Fitting | |
| 1/16" NPT to 1/16" ID Hose Fitting | |
| 1/16" NPT to 1/8" ID Hose Fitting | |
| 1/16" Pipe to 1/8" Hose Fitting | |
| 1/16" Pipe to 1/8" Tube Connector | |
| 1/16" to 1/8" ID Hose "T" Fitting | |
| 1/2" NPT to 1/16" ID Hose Fitting | |
| 1/2" NPT to 1/8" ID Hose Fitting | |
| 1/4" NPT to 1/16" ID Hose Fitting | |
| 1/4" NPT to 1/8" ID Hose Fitting | |
| 1/8" ID Hose Connector | |
| 1/8" ID Hose Cross Fitting | |
| 1/8" ID Hose Fitting, Less Hex | |
| 1/8" ID Hose Swivel | |
| 1/8" NPT Swivel Hose Barb | |
| 1/8" NPT to 1/16" ID Hose Fitting | |
| 1/8" NPT to 1/16" ID Hose Swivel | |
| 1/8" NPT to 1/8" ID Hose Fitting | |
| 1/8" NPT to 1/8" ID Hose Swivel | |
| 1/8" NPT to 3/32" ID Hose Swivel | |
| 1/8" Pipe to 1/8" Hose Fitting | |
| 1/8" Pipe to 1/8" Tube Connector | |
| 1/8" to 1/16" ID Hose Tee Swivel | |
| 1/8" to 1/8" ID Hose "T" Fitting | |
| 1/8" to 1/8" ID Hose Swivel | |
| 1/8" to 1/8" ID Hose Tee Swivel | |
| 3/32" ID Hose Connector | |
| 3/32" ID Hose Cross Fitting | |
| 3/32" ID to 1/16" ID Hose Connector | |
| 3/32" ID to 1/8" ID Hose Connector | |
| 3/32" ID to 1/8" ID Hose Cross Fitting | |
| 3/8" NPT to 1/16" ID Hose Barb Reducer | |
| 3/8" NPT to 1/8" ID Hose Fitting | |
| Clippard also offers the captivated push button for use with a large variety of stem operated valves. Captivated push buttons are sold as kits, adaptable to either 1/8" diameter stems... | |
| Clippard's line of 22 mm and 30 mm actuators may be coupled witha variety of Clippard control valves with a simple adapter system pro-viding a single assembly of a panel-mounted... | |
| Quick Connect Assembly - 1/8" Hose to #10-32F | |
| Quick Connect Assembly - 1/8" Hose to #10-32M | |
| Quick Connect Valve, Body - #10-32F | |
| Quick Connect Valve, Body - #10-32M | |
| Quick Connect Valve, Body - 1/8" NPT | |
| Short Coupling, #10-32 | |
| Swivel Adapter #10-32 to 1/8" NPT | |
| Swivel Bushing #10-32 to 1/8" NPT | |
| Swivel Connector #10-32 | |
| Swivel Hose Barb | |
| The PB-85 is made of plastic, and is compatible with 30 mm actuators only. | |
| Universal "L" Fitting | |
| Universal "T" Fitting |