The MMV-L3QD is a 3-way, 2-position detented lever valve with 1/4" NPT ports and an operating pressure range of 0 to 150 psig. It has a Cv of 1.0, operates between 32 to 140°F, and supports panel or base mounting. The detented design maintains spool position by friction without spring return.
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMV-L3QD |
| Product Name | 3-Way, 2-Position Detented Lever Valve |
| Valve Type | Lever Valve |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 0.00 to 150.00 psi (0.0 to 106 m H2O) |