Clippard Datasheets for Filter, Regulator, Lubricator (FRL) Assemblies
Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges.
Filter, Regulator, Lubricator (FRL) Assemblies: Learn more
| Product Name | Notes |
|---|---|
| #10-32 Filter-Regulator-Lub ricator, 3 scfm | |
| 1" NPT Filter-Regulator-Lub ricator with Metal Bowl, 180 scfm | |
| 1/2" NPT Filter-Regulator-Lub ricator, 140 scfm | |
| 1/4" NPT Filter-Regulator-Lub ricator, 18 scfm | |
| 1/4" NPT Filter-Regulator-Lub ricator, 70 scfm | |
| 1/8" NPT Filter-Regulator-Lub ricator, 18 scfm | |
| 3/4" NPT Filter-Regulator-Lub ricator with Metal Bowl, 140 scfm | |
| 3/8" NPT Filter-Regulator-Lub ricator, 70 scfm |