Clippard Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| #10-32 Filter-Regulator-Lub ricator, 3 scfm | |
| 1" NPT Filter-Regulator-Lub ricator with Metal Bowl, 180 scfm | |
| 1/2" NPT Filter-Regulator-Lub ricator, 140 scfm | |
| 1/4" NPT Filter-Regulator-Lub ricator, 18 scfm | |
| 1/4" NPT Filter-Regulator-Lub ricator, 70 scfm | |
| 1/8" NPT Filter-Regulator-Lub ricator, 18 scfm | |
| 3/4" NPT Filter-Regulator-Lub ricator with Metal Bowl, 140 scfm | |
| 3/8" NPT Filter-Regulator-Lub ricator, 70 scfm | |
| Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is... | |
| When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . | |
| When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator... |