Clippard Check Valve MJCV-1AB

Description
Check Valve, 1/8" Ports
Request a Quote
Description
Check Valve, 1/8" Ports
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve with 1/8" NPT ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow up to 20 scfm at 50 psig and 36 scfm at 100 psig. Cracks open at approximately 0.5 psig and fully opens at 2.5 psig. Rated for input pressures up to 1,000 psig and operating temperatures from 32°F to 230°F. Mounts directly or in-line with flow direction indicated by an arrow on the valve body. Complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

Check valve with 1/8" NPT ports, brass body, Nitrile seals, and stainless steel spring, designed for air flow up to 20 scfm at 50 psig and 36 scfm at 100 psig. Cracks open at approximately 0.5 psig and fully opens at 2.5 psig. Rated for input pressures up to 1,000 psig and operating temperatures from 32°F to 230°F. Mounts directly or in-line with flow direction indicated by an arrow on the valve body. Complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - MJCV-1AB - Clippard
Cincinnati, OH, United States
Check Valve
MJCV-1AB
Check Valve MJCV-1AB
Check Valve, 1/8" Ports

Check Valve, 1/8" Ports

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number MJCV-1AB
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Selector/Diverter Cartridge Valve, ENP Steel Toggle - HTV-3C - Clippard
Specs
Valve Type Diverter; Cartridge; Toggle
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
FV Series 3-Way Valve - FV-3P - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
15 mm Miniature Electronic Valve - E3O15D-1D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Compact Air Valve - ES-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details