Shut-off/lock-out valve with 1/4" NPT inlet and 1/4" NPT vent port, rated for 150 psig maximum inlet pressure, with an air flow capacity of 60 scfm at 100 psig. Constructed of die-cast aluminum and designed for in-line mounting with compatible FRL, filter-regulator, and regulator series. Includes a vent port for relieving downstream pressure.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMSV-3QQ |
| Product Name | Relieving Shut-Off/Lock Out Valves |
| Valve Type | Shut Off |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |