Clippard Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
2-Way Electronic Poppet Valve
3-Position, 4-Way Valve, 1/8"
3-Way Combination Valve,
3-Way Combination
3-Way Delay In, 2-Position
3-Way Delay In, Spring Return
3-Way Delay Out
3-Way Dual Pilot Valve,
3-Way Electronic Poppet Valve
3-Way Low Pressure Combination Valve
3-Way Memory Valve,
3-Way Multiple Pilot, Spring Return
3-Way Multiple Pilot
3-Way Toggle Valve, 1/8" NPT Male Inlet (Plastic Toggle)
3-Way Toggle Valve, Short (Plastic Toggle)
3-Way Valve, 2-Position
3-Way Valve, Spring Return
3-Way, LP Pilot Valve,
4-Way 2-Position, Electronic Valve
4-Way 6-Ported, LP Pilot
4-Way Binary Trigger Valve,
4-Way Delay In & Out
4-Way Delay In, 2-Position
4-Way Delay In
4-Way Delay Out, Screw Adjustment
4-Way Interface, 2-Position
4-Way Interface, Spring Return
4-Way Spring Return, Electronic Valve
4-Way Twin Pilot Valve, 2-Position
4-Way Twin Pilot Valve, Spring Return
4-Way Valve, 5-Ported, 2-Position
4-Way Valve, 5-Ported, LP Pilot
4-Way Valve, 5-Ported, Spring Return
4-Way Valve, 6-Ported, 2-Position
4-Way Valve, 6-Ported
4-Way Valve, Vent Piloted, 2-Position
4-Way Valve, Vent Piloted
4-Way, 5-Ported, Memory Valve
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves...
Dual 3-Way Valve, Common Inlet
Dual 3-Way Valves, Independent
Dual 3-Way, 3-Input "And"
Dual 4-Way, 5-Ported, 3-Position
Dual 4-Way, Twin Pilot Valve, 2-Position
Dual Normally-Open 3-Way Valves
Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is...
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing...
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a...
The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since...
The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm...
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used...