Shut-off/lock-out valve for air systems, with 1/4" NPT inlet and 1/8" NPT vent port, rated for 150 psig maximum inlet pressure and an air flow rate of 25 scfm at 100 psig. Constructed of die cast aluminum with in-line mounting. Compatible with MMFRL-2, MMFRLS-2, MMFR-2, MMFRS-2, MMF-2, and MMR-2 series regulators and filters.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMSV-3QP |
| Product Name | Relieving Shut-Off/Lock Out Valves |
| Valve Type | Shut Off |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |