Clippard Datasheets for Needle Valves

Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more

Product Name Notes
1/8" Flow Control Delay In
1/8" Flow Control Delay Out
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The...
Fill & Bleed Valve, Detented/Detented, Adj. Flow, #10-32 Port
Meter In Adjustable Flow Control Valve
Meter Out Adjustable Flow Control Valve
Meter Out Control Valve, Adjusting Knob, 1/4" NPT
Meter Out Control Valve, Adjusting Knob, 3/8" NPT
Meter Out Control Valve, Recessed Needle, 1/4" NPT
Meter Out Control Valve, Recessed Needle, 1/4" P-Q Fitting
Meter Out Control Valve, Recessed Needle, 3/8" P-Q Fitting
Miniature Flow Control Valve
Miniature Flow Control, Meter In, #10-32 Female Thread
Miniature Flow Control, Meter In
Miniature Flow Control, Meter Out, #10-32 Female Thread
Miniature Needle Valve, #10-32 Ports
Needle Valve, #10-32 Input Ports with Knob
Needle Valve, #10-32 Input Ports
Needle Valve, #10-32 Ports with Knob
Needle Valve, #10-32 Ports
Needle Valve, 1/8" Inlet with Knob
Needle Valve, 1/8" Inlet
Needle Valve, 1/8" Input with Knob
Needle Valve, 1/8" Input
Panel Mount Needle Valve, with Knob
Panel Mount Needle Valve
Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves...