Clippard Datasheets for Pressure Controllers
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Controllers: Learn more
| Product Name | Notes |
|---|---|
| Precise, linear digital pressure control within a closed-loop system with ultra high resolution and repeatability. The Cordis is a revolutionary microcontroller primed for escape velocity from a proportional control market... | |
| Clippard CPS series pressure sensors are conditioned and offer a customized calibration around your application requirements, allowing for a full scale accuracy of 0.25% over the calibrated range. They can... | |
| Clippard's Cordis CP1 single-valve pressure controller provides a compact, cost-effective solution for applications where a proportional valve is specified to maintain pressure or flow in a closed-loop application. By combining... | |
| The Cordis uses a microcontroller, integrated pressure sensor, and two Clippard electronic valves. The inlet valve is connected to the moderately regulated supply pressure and the exhaust valve is connected... | |
| Utilizing the same microcontroller, integrated pressure sensors, and two Clippard EVP proportional valves, Clippard’s Cordis booster series provides precise linear pressure control similar to that of the CPC series with... |