Clippard Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| A proportional isolation valve like no other... Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance... | |
| 1/8" Flow Control Delay In | |
| 1/8" Flow Control Delay Out | |
| 2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet | |
| 2-Way Air-Piloted Valve | |
| 2-Way Cartridge Valve, Normally-Closed | |
| 2-Way Cartridge Valve, Normally-Open | |
| 2-Way Sleeve Valve | |
| 2-Way Toggle Valve, #10-32 Ports | |
| 2-Way Toggle Valve, 1/8" Inlet | |
| 2-Way Toggle Valve, 1/8" NPT Male Inlet (Plastic Toggle) | |
| 2-Way Toggle Valve, 1/8" NPT Male Inlet | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle (Plastic Toggle) | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet (Plastic Toggle) | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle | |
| 2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle, 1/8" NPT Male Inlet | |
| 2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle | |
| 2-Way Toggle Valve, Short (Plastic Toggle) | |
| 2-Way Toggle Valve, Short | |
| 2-Way Valve, #10-32 Ports, Normally-Closed | |
| 2-Way Valve, #10-32 Ports, Normally-Open | |
| 2-Way Valve, 1/8" Inlet, Normally-Closed | |
| 2-Way Valve, 1/8" Ports Normally-Open | |
| 2-Way Valve, 1/8", Normally-Closed | |
| 2-Way Valve, Rotatable Inlet, #10-32 | |
| 3-Way Sleeve Valve | |
| 3-Way Spool Double Plunger Two Position, #10-32 | |
| 3-Way Spool Double Plunger Two Position, 1/8" NPT | |
| 3-Way Spool Plunger Actuated Spring Return, 1/8" NPT | |
| 3-Way Spool Plunger Valve, Actuated Spring Return, #10-32 | |
| 3-Way Toggle Valve, #10-32 Ports | |
| 3-Way Toggle Valve, 1/8" Inlet | |
| 3-Way Toggle Valve, 1/8" Ports | |
| 3-Way Toggle Valve, 1/8" | |
| 3-Way Toggle Valve | |
| 3-Way, 2-Position, Fully-Ported, Dbl. Piloted Valve. | |
| 3-Way, Spring Return, Fully-Ported, Piloted Valve | |
| 4-Way Double Plunger Valve, 1/8" 5 Ports, 1/8" NPT | |
| 4-Way Double Plunger Valve, 5 Ports, #10-32 | |
| 4-Way Plunger Valve, 1/8" 5 Ports, 1/8" NPT | |
| 4-Way Plunger Valve, 5 Ports, #10-32 | |
| 4-Way Toggle Valve, 1/8" 5 Ports (Plastic Toggle) | |
| 4-Way Toggle Valve, 1/8" 5 Ports | |
| 4-Way Toggle Valve, 5-Ported (Plastic Toggle) | |
| 4-Way Toggle Valve, 5-Ported | |
| Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The... | |
| Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves... | |
| Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow... | |
| Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require... | |
| Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that... | |
| J-Series 2-Way Sleeve Valve | |
| J-Series 3-Way Sleeve Valve | |
| J-Series Shuttle Valve, 1/4" Female Outlet, (2) 1/4" Female Inlets | |
| J-Series Shuttle Valve, 1/4" Female Outlet, (2) 1/8" Female Inlets | |
| J-Series Shuttle Valve, 1/4" Female Outlet, 1/4" Male Inlet, 1/4" Female Inlet | |
| J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets | |
| J-Series Shuttle Valve, 1/4" Male Outlet, 1/4" Male Inlet, 1/4" Female Inlet | |
| J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets | |
| Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is... | |
| Meter In Adjustable Flow Control Valve | |
| Meter Out Adjustable Flow Control Valve | |
| Miniature Flow Control Valve | |
| Miniature Flow Control, Meter In, #10-32 Female Thread | |
| Miniature Flow Control, Meter In | |
| Miniature Flow Control, Meter Out, #10-32 Female Thread | |
| Miniature Needle Valve, #10-32 Ports | |
| Modular Valve with 4 Check Valves | |
| Needle Valve, #10-32 Input Ports with Knob | |
| Needle Valve, #10-32 Input Ports | |
| Needle Valve, #10-32 Ports with Knob | |
| Needle Valve, #10-32 Ports | |
| Needle Valve, 1/8" Inlet with Knob | |
| Needle Valve, 1/8" Inlet | |
| Needle Valve, 1/8" Input with Knob | |
| Needle Valve, 1/8" Input | |
| NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing... | |
| Normally Passing 2-Way, 1/8" NPT Input, #10-32 Output | |
| Panel Mount Needle Valve, with Knob | |
| Panel Mount Needle Valve | |
| PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a... | |
| Shuttle Valve, #10-32 Female Outlet, (2) 1/16" ID Hose Inlets | |
| Shuttle Valve, #10-32 Female Outlet, (2) 1/8" ID Hose Inlets | |
| Shuttle Valve, #10-32 Male Outlet, #10-32 Female Inlets | |
| Shuttle Valve, #10-32 Male Outlet, (2) 1/16" ID Hose Inlets | |
| Shuttle Valve, #10-32 Male Outlet, (2) 1/8" ID Hose Inlets | |
| Shuttle Valve, All Ports #10-32 Female | |
| Shuttle Valve, All Ports 1/16" ID Hose | |
| Shuttle Valve, All Ports 1/8" ID Hose | |
| The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a... | |
| The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. | |
| The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated... | |
| The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal... | |
| The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly... | |
| The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm... | |
| The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used... | |
| The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages... | |
| These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of... | |
| Water Drawback Valve, 1/8" | |
| Water Drawback Valve, E3319 #10-32 | |
| When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator... |