Clippard Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| 3-Way, 2-Position, Fully-Ported, Dbl. Piloted Valve. | |
| 3-Way, Spring Return, Fully-Ported, Piloted Valve | |
| Check Valve, #10-32 Ports | |
| Check Valve, 1/8" Ports | |
| Modular Valve with 4 Check Valves | |
| The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a... | |
| The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. | |
| The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated... |