Clippard Oxygen Clean Series Electronic Valves O-EVO-3

Description
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
Request a Quote Datasheet
Description
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Clean Series Electronic Valves - O-EVO-3 - Clippard
Cincinnati, OH, United States
Oxygen Clean Series Electronic Valves
O-EVO-3
Oxygen Clean Series Electronic Valves O-EVO-3
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design. The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.

Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas.
The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design.
The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number O-EVO-3
Product Name Oxygen Clean Series Electronic Valves
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EC-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-09-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
EM Series Electronic Valve - EM-3 - Clippard
Specs
Valve Type Control Valve
Media Gas; Oxygen, Inert Gas; Air; Compressed Air
Number of Ports 3
View Details
2 Way Normally Closed Air Valve - E*-2M-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details