MMV-P3QD is a 3-way, 3-port detented push/pull valve with 1/4" NPT ports and an exhaust port rated for 0 to 115 psig operating pressure and 32 to 140°F operating temperature. It has a Cv of 0.89 and supports panel or base mounting. The valve maintains spool position via friction detent and measures 3.86" long, 1.38" wide, and 1.02" tall, with M14 and M22 mounting holes as specified.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMV-P3QD |
| Product Name | Push / Pull Valve Series |
| Valve Type | Spool |
| Media | Air; Compressed Air |
| Valve Size | 0.12 to 0.25 inch (3.17 to 6.35 mm) |
| Maximum Pressure | 115.00 psi (80.93 m H2O) |
| Number of Ports | 3 |