Clippard Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV-... | |
| 2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet | |
| 2-Way Air-Piloted Valve | |
| 2-Way Electronic Poppet Valve | |
| 2-Way Valve, 1/8" Ports Normally-Open | |
| 3-Way Air-Piloted Valve, with Male 1/8" NPT Inlet | |
| 3-Way Air-Piloted Valve | |
| 3-Way Combination Valve, | |
| 3-Way Combination | |
| 3-Way Delay In, 2-Position | |
| 3-Way Delay In, Spring Return | |
| 3-Way Delay Out | |
| 3-Way Dual Pilot Valve, | |
| 3-Way Electronic Poppet Valve | |
| 3-Way Low Pressure Combination Valve | |
| 3-Way Memory Valve, | |
| 3-Way Multiple Pilot, Spring Return | |
| 3-Way Multiple Pilot | |
| 3-Way Spool Double Plunger Two Position, #10-32 | |
| 3-Way Valve, 2-Position | |
| 3-Way Valve, Spring Return | |
| 3-Way, LP Pilot Valve, | |
| 4-Way 2-Position, Electronic Valve | |
| 4-Way 6-Ported, LP Pilot | |
| 4-Way Binary Trigger Valve, | |
| 4-Way Delay In & Out | |
| 4-Way Delay In, 2-Position | |
| 4-Way Delay In | |
| 4-Way Delay Out, Screw Adjustment | |
| 4-Way Interface, 2-Position | |
| 4-Way Interface, Spring Return | |
| 4-Way Spring Return, Electronic Valve | |
| 4-Way Twin Pilot Valve, 2-Position | |
| 4-Way Twin Pilot Valve, Spring Return | |
| 4-Way Valve, 1/8", Spring Return | |
| 4-Way Valve, 5-Ported, 2-Position | |
| 4-Way Valve, 5-Ported, LP Pilot | |
| 4-Way Valve, 5-Ported, Spring Return | |
| 4-Way Valve, 6-Ported, 2-Position | |
| 4-Way Valve, 6-Ported | |
| 4-Way Valve, Vent Piloted, 2-Position | |
| 4-Way Valve, Vent Piloted | |
| 4-Way, 5-Ported, Memory Valve | |
| When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special... | |
| All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves... | |
| Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications... | |
| Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW... | |
| Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW... | |
| Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long... | |
| Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... | |
| Clippard's Cordis CP1 Pressure Controller utilizes Clippard's proven EVP and DVP proportional valves to allow for steady, accurate, repeatable downstream pressure control as demand or process changes. The result is... | |
| Dual 3-Way Valve, Common Inlet | |
| Dual 3-Way Valves, Independent | |
| Dual 3-Way, 3-Input "And" | |
| Dual 4-Way, 5-Ported, 3-Position | |
| Dual 4-Way, Twin Pilot Valve, 2-Position | |
| Dual Normally-Open 3-Way Valves | |
| Electronic Solenoid Valve | |
| Intrinsically Safe Electronic Solenoid Valve | |
| Meter In Adjustable Flow Control Valve | |
| Meter Out Adjustable Flow Control Valve | |
| Miniature Flow Control Valve | |
| PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed... | |
| Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves... | |
| The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since... | |
| The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm... |