Alpha Wire Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 33
Product Name Notes
Xtra-Guard® 5 - Extreme Temperature and Chemical resistant to withstand the most hazardous environments Extreme-performance cable featuring FEP insulation and jacketing for reliable performance in temperatures from -80°C to +200°C...
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial...
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small...

<< Prev Next >>