3 (1 Triad Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 1000.0' (304.8m)
5640B2201 NO COLOR 100
AE TRAY CABLE / 1000 FT ROHS COMPLIANT: YES
300 V, UL Type PLTC, CSA CMG FT4 Standard, Shielded Traid Cable
Features
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Network Cables |
| Product Number | 5640B2201NC001-ND | 5640B2201 NC001 | 69H9532 | 70138590 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ae Tray Cable / 1000 Ft Rohs Compliant Alpha Wire | Cable; 22 AWG; 1; 7x30; 0.013 in. (Nom.); 0.035 in.; 0.20 in.; PVC; Black PVC |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper | |||
| Cable Shielding | Foil |