Alpha Wire Multi-Conductor & Paired Cables 5499/27C SL001

Description
5499/27C SLATE 1000 FT
Request a Quote Datasheet
Description
5499/27C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5499/27C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5499/27C SL001
Multi-Conductor & Paired Cables 5499/27C SL001
5499/27C SLATE 1000 FT

5499/27C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 1000 ft - ALP5499/27C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 1000 ft
ALP5499/27C-SL001
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 1000 ft ALP5499/27C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5499/27C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5499/27C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.516 NOMINAL OD (MM) : 13.1064 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5499/27C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5499/27C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.516 NOMINAL OD (MM) : 13.1064 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard Shielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 13C2149 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
13C2149
Xtra-Guard Shielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 13C2149
XTRA-GUARD SHIELDED MULTIPAIR CABLE 27PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 27PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5499/27C SL001 ALP5499/27C-SL001 13C2149
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 1000 ft Xtra-Guard Shielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 54 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details