Alpha Wire Multi-Conductor & Paired Cables 5533 SL005

Description
5533 SLATE 100 FT
Request a Quote Datasheet
Description
5533 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5533 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5533 SL005
Multi-Conductor & Paired Cables 5533 SL005
5533 SLATE 100 FT

5533 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5533SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5533SL005-100-ND
Multiple Conductor Cables 5533SL005-100-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 100 ft - ALP5533-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 100 ft
ALP5533-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 100 ft ALP5533-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5533 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5533 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.7442 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5533 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5533 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.7442 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 13C2167 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
13C2167
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 13C2167
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5533 SL005 5533SL005-100-ND ALP5533-SL005 13C2167
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details