Alpha Wire Multi-Conductor & Paired Cables 5539/15 SL001

Description
5539/15 SLATE 1000 FT
Request a Quote Datasheet
Description
5539/15 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5539/15 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5539/15 SL001
Multi-Conductor & Paired Cables 5539/15 SL001
5539/15 SLATE 1000 FT

5539/15 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 15 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 13C2173 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
13C2173
Shielded Multiconductor Cable, 15 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 13C2173
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft - ALP5539/15-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft
ALP5539/15-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft ALP5539/15-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5539/15 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5539/15 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6088 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 1000ft, 5539/15 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5539/15 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6088 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5539/15 SL001 13C2173 ALP5539/15-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 15 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details