Alpha Wire Multiple Conductor Cables 5599/12C SL005

Description
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5599/12CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5599/12CSL005-100-ND
Multiple Conductor Cables 5599/12CSL005-100-ND
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5599/12C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5599/12C SL005
Multi-Conductor & Paired Cables 5599/12C SL005
5599/12C SLATE 100 FT

5599/12C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft - ALP5599/12C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft
ALP5599/12C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft ALP5599/12C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5599/12C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/12C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 NOMINAL OD (MM) : 8.0518 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5599/12C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/12C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 NOMINAL OD (MM) : 8.0518 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 28B7857 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7857
Cable; Cable/wire Type Alpha Wire 28B7857
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5599/12C SLATE 100 FT ROHS COMPLIANT: YES

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5599/12C SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5599/12CSL005-100-ND 5599/12C SL005 ALP5599/12C-SL005 28B7857
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft Cable; Cable/wire Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details