Alpha Wire Multiple Conductor Cables 5606B1801 BK001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5606B1801BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5606B1801BK001-ND
Multiple Conductor Cables 5606B1801BK001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5606B1801 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5606B1801 BK001
Multi-Conductor & Paired Cables 5606B1801 BK001
5606B1801 BLACK 1000 F

5606B1801 BLACK 1000 F

Buy Now
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire - 04F9711 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire
04F9711
Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire 04F9711
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5606B1801BK001-ND 5606B1801 BK001 04F9711
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Power Cable Assemblies - 1483351-1 - TE Connectivity
Specs
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
8 suppliers
Stability Cables - SP-7-XX-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Motor cable - NEBM-S1G9-E-5-Q5-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details