The Shielded Multiconductor Cable, part number 5549/15, features 15 conductors of 14 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable is constructed with a PVC insulation and a shield made of A/P/A tape with a minimum of 25% overlap, providing effective protection against electromagnetic interference. The cable has a temperature range of -30 to 105°C and is suitable for both dry and wet conditions, with a maximum pull tension of 529 lbs. This cable is compliant with various standards, including UL MTW and AWM, and is RoHS compliant, ensuring it meets environmental regulations. The capacitance is rated at 40 pF/ft at 1 kHz, and the overall shield DCR is 0.94 Ω/1000 ft at 20°C. The cable is packaged in a continuous length of 100 ft, making it suitable for various applications where shielding and multiple conductors are required.
5549/15 SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:15Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5549/15 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5549/15 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.841 NOMINAL OD (MM) : 21.3614 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5549/15 SL005 | 02F9234 | ALP5549/15-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 15 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 14 AWG 15 Conductor - Slate - 600V - 100 ft |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Number of Conductors | 15 # |