Alpha Wire Multi-Conductor & Paired Cables 5514 SL005

Description
5514 SLATE 100 FT
Request a Quote Datasheet
Description
5514 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5514 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5514 SL005
Multi-Conductor & Paired Cables 5514 SL005
5514 SLATE 100 FT

5514 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5514SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5514SL005-100-ND
Multiple Conductor Cables 5514SL005-100-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 600V - 100 ft - ALP5514-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 600V - 100 ft
ALP5514-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 600V - 100 ft ALP5514-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5514 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5514 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.287 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 100ft, 5514 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5514 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.287 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 85K9864 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
85K9864
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 85K9864
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5514 SL005 5514SL005-100-ND ALP5514-SL005 85K9864
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-2400/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details