Alpha Wire Multiple Conductor Cables 5610B2201 NC005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5610B2201NC-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5610B2201NC-100-ND
Multiple Conductor Cables A5610B2201NC-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5610B2201 NC005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5610B2201 NC005
Multi-Conductor & Paired Cables 5610B2201 NC005
5610B2201 NO COLOR 100

5610B2201 NO COLOR 100

Buy Now
Shielded Multipaired Cable, 1 Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 27C8548 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipaired Cable, 1 Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
27C8548
Shielded Multipaired Cable, 1 Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 27C8548
SHIELDED MULTIPAIRED CABLE, 1 PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIRED CABLE, 1 PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number A5610B2201NC-100-ND 5610B2201 NC005 27C8548
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipaired Cable, 1 Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details