Alpha Wire Multi-Conductor & Paired Cables 5539 SL002

Description
5539 SLATE 500 FT
Request a Quote Datasheet
Description
5539 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5539 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5539 SL002
Multi-Conductor & Paired Cables 5539 SL002
5539 SLATE 500 FT

5539 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5539SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5539SL002-ND
Multiple Conductor Cables 5539SL002-ND
9 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 9 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F9215 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F9215
Shielded Multiconductor Cable, 9 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F9215
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 500 ft - ALP5539-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 500 ft
ALP5539-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 500 ft ALP5539-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5539 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5539 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.607 NOMINAL OD (MM) : 15.4178 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5539 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5539 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.607 NOMINAL OD (MM) : 15.4178 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5539 SL002 5539SL002-ND 02F9215 ALP5539-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 9 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details