Alpha Wire Multi-Conductor & Paired Cables 5606B1801 BK005

Description
5606B1801 BLACK 100 FT
Request a Quote Datasheet
Description
5606B1801 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5606B1801 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5606B1801 BK005
Multi-Conductor & Paired Cables 5606B1801 BK005
5606B1801 BLACK 100 FT

5606B1801 BLACK 100 FT

Buy Now
Multiple Conductor Cables - 5606B1801BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5606B1801BK005-ND
Multiple Conductor Cables 5606B1801BK005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire - 04F9710 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
04F9710
Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire 04F9710
UNSHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5606B1801 BK005 5606B1801BK005-ND 04F9710
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details