Alpha Wire Multiple Conductor Cables 5610B2201 NC199

Description
CABLE 2COND 22AWG SHLD 1000'
Request a Quote Datasheet
Description
CABLE 2COND 22AWG SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5610B2201NC199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5610B2201NC199-ND
Multiple Conductor Cables 5610B2201NC199-ND
CABLE 2COND 22AWG SHLD 1000'

CABLE 2COND 22AWG SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5610B2201 NC199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5610B2201 NC199
Multi-Conductor & Paired Cables 5610B2201 NC199
5610B2201 NO COLOR BUL

5610B2201 NO COLOR BUL

Buy Now
Ae Tray Cable / Bulk Ft Alpha Wire - 90R6309 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / Bulk Ft Alpha Wire
90R6309
Ae Tray Cable / Bulk Ft Alpha Wire 90R6309
AE TRAY CABLE / BULK FT

AE TRAY CABLE / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5610B2201NC199-ND 5610B2201 NC199 90R6309
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae Tray Cable / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details