Alpha Wire Multi-Conductor & Paired Cables 5599/12C SL001

Description
5599/12C SLATE 1000 FT
Request a Quote
Description
5599/12C SLATE 1000 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 (part number 5599/12C) is a shielded cable designed for various applications, featuring a 24 AWG tinned copper conductor. The cable has a nominal PVC insulation wall thickness of 0.010 inches and a jacket thickness of 0.063 inches, providing durability and protection. It is rated for a maximum temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. The cable is compliant with RoHS standards and does not contain substances of very high concern as per REACH regulations. It features a minimum of 6 twists per foot, an aluminum/mylar shield, and a drain wire for enhanced signal integrity. The cable is available in multiple colors, including slate, black, yellow, and orange, and is packaged in continuous lengths of 1000 feet. This product is suitable for applications requiring reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 (part number 5599/12C) is a shielded cable designed for various applications, featuring a 24 AWG tinned copper conductor. The cable has a nominal PVC insulation wall thickness of 0.010 inches and a jacket thickness of 0.063 inches, providing durability and protection. It is rated for a maximum temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. The cable is compliant with RoHS standards and does not contain substances of very high concern as per REACH regulations. It features a minimum of 6 twists per foot, an aluminum/mylar shield, and a drain wire for enhanced signal integrity. The cable is available in multiple colors, including slate, black, yellow, and orange, and is packaged in continuous lengths of 1000 feet. This product is suitable for applications requiring reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5599/12C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5599/12C SL001
Multi-Conductor & Paired Cables 5599/12C SL001
5599/12C SLATE 1000 FT

5599/12C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5599/12CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5599/12CSL001-ND
Multiple Conductor Cables 5599/12CSL001-ND
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire - 53H9169 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire
53H9169
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire 53H9169
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft - ALP5599/12C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft
ALP5599/12C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft ALP5599/12C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5599/12C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/12C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 NOMINAL OD (MM) : 8.0518 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5599/12C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/12C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 NOMINAL OD (MM) : 8.0518 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5599/12C SL001 5599/12CSL001-ND 53H9169 ALP5599/12C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details