Alpha Wire Multi-Conductor & Paired Cables 5529/19 SL002

Description
5529/19 SLATE 500 FT
Request a Quote Datasheet
Description
5529/19 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5529/19 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5529/19 SL002
Multi-Conductor & Paired Cables 5529/19 SL002
5529/19 SLATE 500 FT

5529/19 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 19 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F9205 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 19 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F9205
Shielded Multiconductor Cable, 19 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F9205
SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 19 CONDUCTOR, 18AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft - ALP5529/19-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft
ALP5529/19-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft ALP5529/19-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5529/19 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5529/19 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.304 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 600V, Slate, 500ft, 5529/19 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5529/19 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.304 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5529/19 SL002 02F9205 ALP5529/19-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 19 Conductor, 18Awg, 500Ft, 600V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details