Alpha Wire Multi-Conductor & Paired Cables 5562C SL005

Description
5562C SLATE 100 FT
Request a Quote Datasheet
Description
5562C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5562C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5562C SL005
Multi-Conductor & Paired Cables 5562C SL005
5562C SLATE 100 FT

5562C SLATE 100 FT

Buy Now
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 28B7722 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
28B7722
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 28B7722
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 AWG, 0.56 mm , 7 x 0.32mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 AWG, 0.56 mm , 7 x 0.32mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 100 ft - ALP5562C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 100 ft
ALP5562C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 100 ft ALP5562C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5562C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5562C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.375 NOMINAL OD (MM) : 9.525 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5562C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5562C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.375 NOMINAL OD (MM) : 9.525 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5562C SL005 28B7722 ALP5562C-SL005
Product Name Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 20 Awg, 0.56 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 12 Conductor - Slate - 300V - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details