Alpha Wire Multi-Conductor & Paired Cables 5599/27C SL005

Description
5599/27C SLATE 100 FT
Request a Quote Datasheet
Description
5599/27C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5599/27C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5599/27C SL005
Multi-Conductor & Paired Cables 5599/27C SL005
5599/27C SLATE 100 FT

5599/27C SLATE 100 FT

Buy Now
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire - 88K1453 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
88K1453
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire 88K1453
XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 27 Conductor - Slate - 300V - 100 ft - ALP5599/27C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 27 Conductor - Slate - 300V - 100 ft
ALP5599/27C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 27 Conductor - Slate - 300V - 100 ft ALP5599/27C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5599/27C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/27C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.287 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5599/27C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5599/27C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.287 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5599/27C SL005 88K1453 ALP5599/27C-SL005
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 27 Conductor - Slate - 300V - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 27 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details